ABB AB Cable and Cord Grips 2540-3

Description
1IN CORD CONN 3HOLES .215-.235 S
Request a Quote Datasheet
Description
1IN CORD CONN 3HOLES .215-.235 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2540-3-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2540-3-ND
Cable and Cord Grips 6308-2540-3-ND
1IN CORD CONN 3HOLES .215-.235 S

1IN CORD CONN 3HOLES .215-.235 S

Buy Now Datasheet
Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts - 16F1159 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts
16F1159
Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts 16F1159
STRAIN RELIEF, CORD/CABLE CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.22"; Cable Diameter Max:0.225"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, CORD/CABLE CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.22"; Cable Diameter Max:0.225"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2540-3-ND 16F1159
Product Name Cable and Cord Grips Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248669 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details