ABB AB Cord Conn, Strain Relief, Steel, 3/4In,; Thread Size Imperial Abb Thomas & Betts 2531

Description
CORD CONN, STRAIN RELIEF, STEEL, 3/4IN,; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONN, STRAIN RELIEF, STEEL, 3/4IN,; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Conn, Strain Relief, Steel, 3/4In,; Thread Size Imperial Abb Thomas & Betts - 98F1116 - Newark, An Avnet Company
Chicago, IL, United States
Cord Conn, Strain Relief, Steel, 3/4In,; Thread Size Imperial Abb Thomas & Betts
98F1116
Cord Conn, Strain Relief, Steel, 3/4In,; Thread Size Imperial Abb Thomas & Betts 98F1116
CORD CONN, STRAIN RELIEF, STEEL, 3/4IN,; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CORD CONN, STRAIN RELIEF, STEEL, 3/4IN,; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 98F1116
Product Name Cord Conn, Strain Relief, Steel, 3/4In,; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 1856082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1969 inch (5 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details