ABB AB Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts 2531-3

Description
ELECTRICAL CONDUIT CORD GRIP; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.27"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
ELECTRICAL CONDUIT CORD GRIP; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.27"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts - 16F1156 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts
16F1156
Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts 16F1156
ELECTRICAL CONDUIT CORD GRIP; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.27"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ELECTRICAL CONDUIT CORD GRIP; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.27"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 16F1156
Product Name Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2101332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details