ABB AB Conduit Fitting, Squeeze Conn, Str, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts 253-TB

Description
CONDUIT FITTING, SQUEEZE CONN, STR, STEEL, 9.53MM; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:30.48mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Description
CONDUIT FITTING, SQUEEZE CONN, STR, STEEL, 9.53MM; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:30.48mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Squeeze Conn, Str, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts - 94F3032 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Squeeze Conn, Str, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
94F3032
Conduit Fitting, Squeeze Conn, Str, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts 94F3032
CONDUIT FITTING, SQUEEZE CONN, STR, STEEL, 9.53MM; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:30.48mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

CONDUIT FITTING, SQUEEZE CONN, STR, STEEL, 9.53MM; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:30.48mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F3032
Product Name Conduit Fitting, Squeeze Conn, Str, Steel, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details