Thomas & Betts Corporation Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in. 2523

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in. - 70093128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in.
70093128
Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in. 70093128
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093128
Product Name Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in.
Material Die-Cast Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824040 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details