ABB AB Electrical; Thread Size Imperial Abb Thomas & Betts 2523

Description
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.45"; Cable Diameter Max:0.56"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Length:42.926mmRoHS Compliant: Yes
Description
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.45"; Cable Diameter Max:0.56"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Length:42.926mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrical; Thread Size Imperial Abb Thomas & Betts - 90F2864 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
90F2864
Electrical; Thread Size Imperial Abb Thomas & Betts 90F2864
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.45"; Cable Diameter Max:0.56"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Length:42.926mmRoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.45"; Cable Diameter Max:0.56"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Length:42.926mmRoHS Compliant: Yes

Supplier's Site
Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in. - 70093128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in.
70093128
Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in. 70093128
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 90F2864 70093128
Product Name Electrical; Thread Size Imperial Abb Thomas & Betts Connector, Strain Relief; 0.450 to 0.560 in.; 1.125 in.; 1.656 in.
Material Zinc, Die Cast Die-Cast Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable and Cord Grips - 1920-5308920/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details