Thomas & Betts Corporation Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.656 in.; 1.125 in.(Max.) 2521

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.656 in.; 1.125 in.(Max.) - 70093126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.656 in.; 1.125 in.(Max.)
70093126
Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.656 in.; 1.125 in.(Max.) 70093126
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093126
Product Name Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.656 in.; 1.125 in.(Max.)
Material Die-Cast Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 29 mm; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074391 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details
Strain Relief Liquid Tight Flex - 85820340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 1393738-4 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details