ABB AB Cable and Cord Grips 2520

Description
1/2IN CORD CONNECTOR .125-.250 R
Request a Quote Datasheet
Description
1/2IN CORD CONNECTOR .125-.250 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2520-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2520-ND
Cable and Cord Grips 6308-2520-ND
1/2IN CORD CONNECTOR .125-.250 R

1/2IN CORD CONNECTOR .125-.250 R

Buy Now Datasheet
Connector, Strain Relief; 0.125 to 0.250 in.; 1.125 in.; 1.656 in. - 70093125 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.125 to 0.250 in.; 1.125 in.; 1.656 in.
70093125
Connector, Strain Relief; 0.125 to 0.250 in.; 1.125 in.; 1.656 in. 70093125
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Electrical; Thread Size Imperial Abb Thomas & Betts - 90F2621 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
90F2621
Electrical; Thread Size Imperial Abb Thomas & Betts 90F2621
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.25"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.25"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2520-ND 70093125 90F2621
Product Name Cable and Cord Grips Connector, Strain Relief; 0.125 to 0.250 in.; 1.125 in.; 1.656 in. Electrical; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264132 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details