ABB AB Cable Gland (Clamp), Nylon, M16, White; Thread Size Imperial Abb Adaptaflex 250/92/96-W

Description
CABLE GLAND (CLAMP), NYLON, M16, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M16, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M16, White; Thread Size Imperial Abb Adaptaflex - 08WX5750 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M16, White; Thread Size Imperial Abb Adaptaflex
08WX5750
Cable Gland (Clamp), Nylon, M16, White; Thread Size Imperial Abb Adaptaflex 08WX5750
CABLE GLAND (CLAMP), NYLON, M16, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M16, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 08WX5750
Product Name Cable Gland (Clamp), Nylon, M16, White; Thread Size Imperial Abb Adaptaflex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220803 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.31 inch (33.3 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details