ABB AB Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex 249/97/93W

Description
CABLE GLAND (CLAMP), NYLON, M20, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M20, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex - 08WX5748 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex
08WX5748
Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex 08WX5748
CABLE GLAND (CLAMP), NYLON, M20, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M20, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 08WX5748
Product Name Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2691823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details