ABB AB Reducer 23QZ50H56WP

Description
DISCONTINUED BY MANUFACTURER, TIGEAR-2 E-Z KLEEN REDUCER-WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TIGEAR-2 E-Z KLEEN REDUCER-WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64059853 - Radwell International
Willingboro, NJ, United States
Reducer
64059853
Reducer 64059853
DISCONTINUED BY MANUFACTURER, TIGEAR-2 E-Z KLEEN REDUCER-WHITE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TIGEAR-2 E-Z KLEEN REDUCER-WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64059853
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
MIW 1350:1 Composite - MIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details