ABB Reducer 23Q30R56

Description
GEAR SPEED REDUCER, RIGHT ANGLE, 30:1 RATIO, 2.31IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR SPEED REDUCER, RIGHT ANGLE, 30:1 RATIO, 2.31IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64078664 - Radwell International
Willingboro, NJ, United States
Reducer
64078664
Reducer 64078664
GEAR SPEED REDUCER, RIGHT ANGLE, 30:1 RATIO, 2.31IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

GEAR SPEED REDUCER, RIGHT ANGLE, 30:1 RATIO, 2.31IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64078664
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-6.2 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 6.2 (X : 1)
View Details
GB80 6:1 - GB806 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 6 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 22EKV -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15534 (X : 1)
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details