ABB Reducer 23A20H56

Description
GEAR REDUCER, TIGEAR-2, 20:1 RATIO, 1178 LB/IN, 2HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, TIGEAR-2, 20:1 RATIO, 1178 LB/IN, 2HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64058881 - Radwell International
Willingboro, NJ, United States
Reducer
64058881
Reducer 64058881
GEAR REDUCER, TIGEAR-2, 20:1 RATIO, 1178 LB/IN, 2HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, TIGEAR-2, 20:1 RATIO, 1178 LB/IN, 2HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64058881
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
GB65 100:1 Steel / Bronze - GB65-100SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 100 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK KBX-101T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-101t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details