ABB Process Automation Division Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb 216C4W

Description
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product Range:-;RoHS Compliant: Yes
Description
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product Range:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb - 41X2751 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb
41X2751
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb 41X2751
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product Range:-;RoHS Compliant: Yes

CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2751
Product Name Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
Power supply socket - NECU-M-PPG5PP-C1-PN - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Geometry Straight
Voltage Rating 0 to 24 volts
View Details