Thomas & Betts Corporation Pilot Light with Lens 2151-W

Description
WHITE COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
Datasheet
Description
WHITE COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 2151-W - Thomas & Betts Corporation
Memphis, TN, USA
Pilot Light with Lens
2151-W
Pilot Light with Lens 2151-W
WHITE COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL

WHITE COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Pilot Lights and Indicator Lights
Product Number 2151-W
Product Name Pilot Light with Lens
Lamp Type Neon Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1713833 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details