ABB AB Reducer 20QZ12H14

Description
RIGHT ANGLE REDUCER, TIGEAR-2 E-Z KLEEN, 15 TO 1 NOMINAL RATIO, 143TC/145TC FRAME, QUILL INPUT, BUSHED OUTPUT, WORM GEAR, 20 SERIES, BASE MOUNTED, 7/8 INCH INPUT SHAFT DIAMETER, 1-1/4 INCH OUTPUT BORE, CLASS 30 GRAY IRON, 770 INCH-LBS OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
RIGHT ANGLE REDUCER, TIGEAR-2 E-Z KLEEN, 15 TO 1 NOMINAL RATIO, 143TC/145TC FRAME, QUILL INPUT, BUSHED OUTPUT, WORM GEAR, 20 SERIES, BASE MOUNTED, 7/8 INCH INPUT SHAFT DIAMETER, 1-1/4 INCH OUTPUT BORE, CLASS 30 GRAY IRON, 770 INCH-LBS OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64028205 - Radwell International
Willingboro, NJ, United States
Reducer
64028205
Reducer 64028205
RIGHT ANGLE REDUCER, TIGEAR-2 E-Z KLEEN, 15 TO 1 NOMINAL RATIO, 143TC/145TC FRAME, QUILL INPUT, BUSHED OUTPUT, WORM GEAR, 20 SERIES, BASE MOUNTED, 7/8 INCH INPUT SHAFT DIAMETER, 1-1/4 INCH OUTPUT BORE, CLASS 30 GRAY IRON, 770 INCH-LBS OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGLE REDUCER, TIGEAR-2 E-Z KLEEN, 15 TO 1 NOMINAL RATIO, 143TC/145TC FRAME, QUILL INPUT, BUSHED OUTPUT, WORM GEAR, 20 SERIES, BASE MOUNTED, 7/8 INCH INPUT SHAFT DIAMETER, 1-1/4 INCH OUTPUT BORE, CLASS 30 GRAY IRON, 770 INCH-LBS OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64028205
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
Gearboxes - 2166502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
S Box 10:1 Composite - S10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details