ABB Reducer 20Q30L56

Description
GEAR REDUCER, 30:1 RATIO, 0.96 MAX HP INPUT, 1.0 SF. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 30:1 RATIO, 0.96 MAX HP INPUT, 1.0 SF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64027736 - Radwell International
Willingboro, NJ, United States
Reducer
64027736
Reducer 64027736
GEAR REDUCER, 30:1 RATIO, 0.96 MAX HP INPUT, 1.0 SF. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 30:1 RATIO, 0.96 MAX HP INPUT, 1.0 SF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64027736
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/280 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 280 (X : 1)
Rated Output Torque 0.2212 In-lbs (0.2551 kg-cm)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details