ABB Reducer 20Q30H56

Description
TIGEAR-2 REDUCER, 30:1 RATIO, 1750 RPM, 2 IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER, 30:1 RATIO, 1750 RPM, 2 IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64027721 - Radwell International
Willingboro, NJ, United States
Reducer
64027721
Reducer 64027721
TIGEAR-2 REDUCER, 30:1 RATIO, 1750 RPM, 2 IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER, 30:1 RATIO, 1750 RPM, 2 IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64027721
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•High Precision - KPLN - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 6 to 8 arcmin
View Details
32mm Shaft, Type TG, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321TG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details