ABB Reducer 20Q20R56

Description
GEAR REDUCER, TIGEAR-2, 20:1 RATIO, 1.34HP MAX INPUT, 796LB-IN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, TIGEAR-2, 20:1 RATIO, 1.34HP MAX INPUT, 796LB-IN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 92740619 - Radwell International
Willingboro, NJ, United States
Reducer
92740619
Reducer 92740619
GEAR REDUCER, TIGEAR-2, 20:1 RATIO, 1.34HP MAX INPUT, 796LB-IN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, TIGEAR-2, 20:1 RATIO, 1.34HP MAX INPUT, 796LB-IN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 92740619
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R13 Sleeve Bearing Mini Motor Gearhead - R13-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
MWS 6:1 Spur / 4:1 Worm Composite - MWS-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details