ABB Reducer 20Q05R14

Description
RIGHT ANGLE REDUCER, TIGEAR-2, 5 TO 1 NOMINAL RATIO, 143TC/145TC FRAME, QUILL INPUT, RIGHT HAND OUTPUT, WORM GEAR, 20 SERIES, BASE MOUNTED, 7/8 INCH INPUT SHAFT DIAMETER, CLASS 30 GRAY IRON, 581IN-LBS OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
RIGHT ANGLE REDUCER, TIGEAR-2, 5 TO 1 NOMINAL RATIO, 143TC/145TC FRAME, QUILL INPUT, RIGHT HAND OUTPUT, WORM GEAR, 20 SERIES, BASE MOUNTED, 7/8 INCH INPUT SHAFT DIAMETER, CLASS 30 GRAY IRON, 581IN-LBS OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64027234 - Radwell International
Willingboro, NJ, United States
Reducer
64027234
Reducer 64027234
RIGHT ANGLE REDUCER, TIGEAR-2, 5 TO 1 NOMINAL RATIO, 143TC/145TC FRAME, QUILL INPUT, RIGHT HAND OUTPUT, WORM GEAR, 20 SERIES, BASE MOUNTED, 7/8 INCH INPUT SHAFT DIAMETER, CLASS 30 GRAY IRON, 581IN-LBS OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGLE REDUCER, TIGEAR-2, 5 TO 1 NOMINAL RATIO, 143TC/145TC FRAME, QUILL INPUT, RIGHT HAND OUTPUT, WORM GEAR, 20 SERIES, BASE MOUNTED, 7/8 INCH INPUT SHAFT DIAMETER, CLASS 30 GRAY IRON, 581IN-LBS OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64027234
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA180 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA180-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 9 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details