Thomas & Betts Corporation GFCI Duplex Receptacle 2097-IGTRO

Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING;
Datasheet
Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2097-IGTRO - Thomas & Betts Corporation
Memphis, TN, USA
GFCI Duplex Receptacle
2097-IGTRO
GFCI Duplex Receptacle 2097-IGTRO
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING;

DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 2097-IGTRO
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3702-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Circular Power Connectors - 1218148-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details