ABB AB Bushing 2012-1-1/2

Description
BUSHING TAPER LOCK 1-1/2IN BORE KW 3/8X3/16INCH. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING TAPER LOCK 1-1/2IN BORE KW 3/8X3/16INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 64040447 - Radwell International
Willingboro, NJ, United States
Bushing
64040447
Bushing 64040447
BUSHING TAPER LOCK 1-1/2IN BORE KW 3/8X3/16INCH. FREE 2 YEAR RADWELL WARRANTY

BUSHING TAPER LOCK 1-1/2IN BORE KW 3/8X3/16INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 64040447
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.6299 inch (16.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-5-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 5.0000 inch (127.00 mm)
View Details