ABB Process Automation Division Analogue Timer, 0.05S-100H, Spdt; Product Range Abb 1SVR500110R0000

Description
ANALOGUE TIMER, 0.05S-100H, SPDT; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A RoHS Compliant: Yes
Datasheet
Description
ANALOGUE TIMER, 0.05S-100H, SPDT; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, 0.05S-100H, Spdt; Product Range Abb - 66Y0616 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, 0.05S-100H, Spdt; Product Range Abb
66Y0616
Analogue Timer, 0.05S-100H, Spdt; Product Range Abb 66Y0616
ANALOGUE TIMER, 0.05S-100H, SPDT; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A RoHS Compliant: Yes

ANALOGUE TIMER, 0.05S-100H, SPDT; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 66Y0616
Product Name Analogue Timer, 0.05S-100H, Spdt; Product Range Abb
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Stopwatches & Timers - 1347535 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details