ABB Process Automation Division Analogue Timer, 0.05S-100H, Dpdt; Product Range Abb 1SVR500100R0100

Description
ANALOGUE TIMER, 0.05S-100H, DPDT; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet
Description
ANALOGUE TIMER, 0.05S-100H, DPDT; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, 0.05S-100H, Dpdt; Product Range Abb - 66Y0615 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, 0.05S-100H, Dpdt; Product Range Abb
66Y0615
Analogue Timer, 0.05S-100H, Dpdt; Product Range Abb 66Y0615
ANALOGUE TIMER, 0.05S-100H, DPDT; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

ANALOGUE TIMER, 0.05S-100H, DPDT; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 66Y0615
Product Name Analogue Timer, 0.05S-100H, Dpdt; Product Range Abb
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 8111814 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details