POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:CR-U Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
CR-U110AC3L PLUGGABLE RELAY
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 69AC7027 | 1SVR405622R7100 |
| Product Name | Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb | ABBG General Purpose |
| Features | Latching | |
| Throw | Double Throw | |
| AC Coil Voltage | 110 volts |