ABB Process Automation Division Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb 1SVR405622R0000

Description
POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:CR-U Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Description
POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:CR-U Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The CR-U024AC3 pluggable interface relay is a 3 c/o (SPDT) switching device with a 24 V AC control supply and output contacts rated for 250 V / 10 A. It has a compact size of 35 mm width, 54.4 mm height, and 35 mm depth, and weighs 0.083 kg. Designed for socket mounting, it includes an integrated orange test button for manual actuation and contact locking. The relay meets RoHS 2011/65/EU and holds certifications including UL, CSA, VDE, UR, EAC, and CCC.

Datasheet Summary
Powered by GS/AI

The CR-U024AC3 pluggable interface relay is a 3 c/o (SPDT) switching device with a 24 V AC control supply and output contacts rated for 250 V / 10 A. It has a compact size of 35 mm width, 54.4 mm height, and 35 mm depth, and weighs 0.083 kg. Designed for socket mounting, it includes an integrated orange test button for manual actuation and contact locking. The relay meets RoHS 2011/65/EU and holds certifications including UL, CSA, VDE, UR, EAC, and CCC.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb - 69AC7021 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb
69AC7021
Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb 69AC7021
POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:CR-U Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:CR-U Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 69AC7021
Product Name Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393203-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay, Spdt, 250Vac, 6A; Contact Configuration Finder - 08X7063 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
200A High Voltage Direct Current Relay - CHEV-P200 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details