The CR-M024AC3 pluggable interface relay is a miniature SPDT (3 c/o) relay with a 24 V AC control coil and contacts rated at 250 V / 10 A. It features an integrated orange test button for manual actuation and contact locking. The device measures 21.2 mm in width, 35.6 mm in height, and 27.5 mm in depth, with a net weight of 0.033 kg. It complies with RoHS Directive 2011/65/EU and holds certifications including CSA, cUR, UL, VDE, and EAC. Accessories such as standard sockets and pluggable function modules are available.
POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 69AC6994 |
| Product Name | Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb |
| Features | Latching |