POWER RELAY, DPDT, 12A, 250V, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
CR-M024DC2L PLUGGABLE INTERFACE REL
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 69AC6989 | 1SVR405611R1100 |
| Product Name | Power Relay, Dpdt, 12A, 250V, Socket; Contact Configuration Abb | ABBG General Purpose |
| Features | Latching | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 24 volts |