The CR-P024AC1 pluggable interface relay is a SPDT (1c/o) switching relay with a 24 V AC control coil and a contact rating of 250 V / 16 A. It has a compact dimensions of 12.7 mm width, 15.7 mm height, and 29 mm depth, and weighs 0.014 kg. The relay is designed for socket mounting and complies with RoHS Directive 2011/65/EU. It is certified for CCC, CSA, cUR, EAC, RMRS, UR, and VDE standards.
POWER RELAY, SPDT, 16A, 250V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:CR-P Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 69AC6978 |
| Product Name | Power Relay, Spdt, 16A, 250V, Socket; Contact Configuration Abb |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |