CR-S110VADC1CRS RELAY SOCKET
POWER RELAY, SPDT, 6A, 110V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:110V; Contact Current:6A; Product Range:CR-S Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 1SVR405541R6110 | 66Y0198 |
| Product Name | ABBG General Purpose | Power Relay, Spdt, 6A, 110V, Din Rail; Contact Configuration Abb |
| Relay Type | General | |
| Features | Latching | |
| Poles | Single Pole (SP) | |
| Throw | Double Throw |