CR-S012VDC1RG is a pluggable interface relay with a single SPDT contact rated for 6 A at 250 V AC, operated by a 12 V DC coil and featuring gold-plated contacts. It has a compact profile of 5 mm wide, 15 mm high, and 28 mm deep. The relay operates from -40 °C to +85 °C and complies with RoHS Directive 2011/65/EU. Certifications include CQC, CSA, cUR, EAC, UR, and VDE.
POWER RELAY, SPDT, 6A, 12VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:CR-S Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 69AC6956 |
| Product Name | Power Relay, Spdt, 6A, 12Vdc, Socket; Contact Configuration Abb |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |