ABB AB Power Distribution 1SNL850001R0000

Description
TB, POWER DISTRIBUTION, 1POLE, 6AWG; RATED CURRENT:500A; RATED VOLTAGE:1.5KV; NO. OF POLES:1 POLE; LINE SIDE CONNECTIONS PER POLE:2; LINE SIDE CONNECTION METHOD:SCREW; LINE SIDE WIRE SIZE MAX:6AWG; LOAD SIDE CONNECTIONS PER POLE:2; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TB, POWER DISTRIBUTION, 1POLE, 6AWG; RATED CURRENT:500A; RATED VOLTAGE:1.5KV; NO. OF POLES:1 POLE; LINE SIDE CONNECTIONS PER POLE:2; LINE SIDE CONNECTION METHOD:SCREW; LINE SIDE WIRE SIZE MAX:6AWG; LOAD SIDE CONNECTIONS PER POLE:2; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Distribution - 134456176 - Radwell International
Willingboro, NJ, United States
Power Distribution
134456176
Power Distribution 134456176
TB, POWER DISTRIBUTION, 1POLE, 6AWG; RATED CURRENT:500A; RATED VOLTAGE:1.5KV; NO. OF POLES:1 POLE; LINE SIDE CONNECTIONS PER POLE:2; LINE SIDE CONNECTION METHOD:SCREW; LINE SIDE WIRE SIZE MAX:6AWG; LOAD SIDE CONNECTIONS PER POLE:2; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TB, POWER DISTRIBUTION, 1POLE, 6AWG; RATED CURRENT:500A; RATED VOLTAGE:1.5KV; NO. OF POLES:1 POLE; LINE SIDE CONNECTIONS PER POLE:2; LINE SIDE CONNECTION METHOD:SCREW; LINE SIDE WIRE SIZE MAX:6AWG; LOAD SIDE CONNECTIONS PER POLE:2; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Distribution Units (PDU)
Product Number 134456176
Product Name Power Distribution
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details