ABB AB Optocoupler, I/f, Slim, 5-12Vdc, 0.1A/dc; No. Of Channels Abb 1SNA645047R0000

Description
OPTOCOUPLER, I/F, SLIM, 5-12VDC, 0.1A/DC; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:58V; Product RoHS Compliant: Yes
Description
OPTOCOUPLER, I/F, SLIM, 5-12VDC, 0.1A/DC; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:58V; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, I/f, Slim, 5-12Vdc, 0.1A/dc; No. Of Channels Abb - 55T7489 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, I/f, Slim, 5-12Vdc, 0.1A/dc; No. Of Channels Abb
55T7489
Optocoupler, I/f, Slim, 5-12Vdc, 0.1A/dc; No. Of Channels Abb 55T7489
OPTOCOUPLER, I/F, SLIM, 5-12VDC, 0.1A/DC; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:58V; Product RoHS Compliant: Yes

OPTOCOUPLER, I/F, SLIM, 5-12VDC, 0.1A/DC; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:58V; Product RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototrans, 2.5Kv, Module; No. Of Channels Abb - 65Y8816 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 2.5Kv, Module; No. Of Channels Abb
65Y8816
Optocoupler, Phototrans, 2.5Kv, Module; No. Of Channels Abb 65Y8816
OPTOCOUPLER, PHOTOTRANS, 2.5KV, MODULE; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:58V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 2.5KV, MODULE; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:58V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 55T7489
Product Name Optocoupler, I/f, Slim, 5-12Vdc, 0.1A/dc; No. Of Channels Abb
Mounting Option Module
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details