ABB AB Solid State Overload/Relay 1SNA645001R0300

Description
INTERFACE RELAY, R600 SERIES, 6 AMP, COIL: 24 V AC/DC, SPDT, DIN RAIL MOUNT, SCREW TERMINALS, LED INDICATOR, RB121-24VUC. FREE 2 YEAR RADWELL WARRANTY
Description
INTERFACE RELAY, R600 SERIES, 6 AMP, COIL: 24 V AC/DC, SPDT, DIN RAIL MOUNT, SCREW TERMINALS, LED INDICATOR, RB121-24VUC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 8390422 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
8390422
Solid State Overload/Relay 8390422
INTERFACE RELAY, R600 SERIES, 6 AMP, COIL: 24 V AC/DC, SPDT, DIN RAIL MOUNT, SCREW TERMINALS, LED INDICATOR, RB121-24VUC. FREE 2 YEAR RADWELL WARRANTY

INTERFACE RELAY, R600 SERIES, 6 AMP, COIL: 24 V AC/DC, SPDT, DIN RAIL MOUNT, SCREW TERMINALS, LED INDICATOR, RB121-24VUC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 8390422
Product Name Solid State Overload/Relay
Continuous Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KF400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
3 Pole AC Coil Contactors - MC-12B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Solid State Overload/Relay - 18853615 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 to 100 volts
Continuous Current 12 amps
View Details