ABB AB Terminal Blk/Strip Wiring Dev 1SNA-115229R2000

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:10A; RATED VOLTAGE:500V; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:10A; RATED VOLTAGE:500V; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 35366820 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
35366820
Terminal Blk/Strip Wiring Dev 35366820
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:10A; RATED VOLTAGE:500V; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:10A; RATED VOLTAGE:500V; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 35366820
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 937840 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 10
View Details
Pluggable Terminal Blocks - CIMXX9P2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details