ABB AB Junction Boxes 1SL0916A00

Description
ABB 1SL0916A00 Junction Box
Request a Quote
Description
ABB 1SL0916A00 Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Boxes - 1833745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
1833745
Junction Boxes 1833745
ABB 1SL0916A00 Junction Box

ABB 1SL0916A00 Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1833745
Product Name Junction Boxes
Type Junction Box
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2118 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details