ABB AB Junction Box, Ip55, Plastic, Grey/clear; Enclosure Type Abb 1SL0874A00

Description
JUNCTION BOX, IP55, PLASTIC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:135mm; External Width - Metric:160mm; External Depth - Metric:70mm; IP Rating:IP55; Body Colour:Grey, RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP55, PLASTIC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:135mm; External Width - Metric:160mm; External Depth - Metric:70mm; IP Rating:IP55; Body Colour:Grey, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip55, Plastic, Grey/clear; Enclosure Type Abb - 78Y8710 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip55, Plastic, Grey/clear; Enclosure Type Abb
78Y8710
Junction Box, Ip55, Plastic, Grey/clear; Enclosure Type Abb 78Y8710
JUNCTION BOX, IP55, PLASTIC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:135mm; External Width - Metric:160mm; External Depth - Metric:70mm; IP Rating:IP55; Body Colour:Grey, RoHS Compliant: Yes

JUNCTION BOX, IP55, PLASTIC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Thermoplastic; External Height - Metric:135mm; External Width - Metric:160mm; External Depth - Metric:70mm; IP Rating:IP55; Body Colour:Grey, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78Y8710
Product Name Junction Box, Ip55, Plastic, Grey/clear; Enclosure Type Abb
Length 5.31 inch (135 mm)
Width 6.3 inch (160 mm)
Depth 2.76 inch (70 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16K6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details