ABB AB Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb 1SL0834A00

Description
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:240mm; External Width - Metric:310mm; External Depth - Metric:160mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:240mm; External Width - Metric:310mm; External Depth - Metric:160mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb - 78Y8703 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb
78Y8703
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb 78Y8703
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:240mm; External Width - Metric:310mm; External Depth - Metric:160mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes

JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplastic; External Height - Metric:240mm; External Width - Metric:310mm; External Depth - Metric:160mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78Y8703
Product Name Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb
Length 9.45 inch (240 mm)
Width 12.2 inch (310 mm)
Depth 6.3 inch (160 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers