Empty plastic enclosures are an accessory to the ABB compact range of pilot devices.
Yellow lid, light grey base
Series = ABB Compact
Cutout Diameter = 22mm
Number of Cutouts = 1
Enclosure Colour = Yellow
Enclosure Material = Plastic
IP Rating = IP66, IP67, IP69K
Length = 65mm
Width = 65mm
Depth = 47.6mm
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 7579045 |
Type | Pushbutton Enclosures |
Length | 2.56 inch (65 mm) |
Width | 2.56 inch (65 mm) |
NEMA Rating | NEMA Enclosures |