ABB Process Automation Division Pilot Light, Clear, 230V, 22.3Mm, Screw; Led Colour Abb 1SFA619403R5238

Description
PILOT LIGHT, CLEAR, 230V, 22.3MM, SCREW; LED Colour:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, CLEAR, 230V, 22.3MM, SCREW; LED Colour:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Clear, 230V, 22.3Mm, Screw; Led Colour Abb - 69AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Clear, 230V, 22.3Mm, Screw; Led Colour Abb
69AC6938
Pilot Light, Clear, 230V, 22.3Mm, Screw; Led Colour Abb 69AC6938
PILOT LIGHT, CLEAR, 230V, 22.3MM, SCREW; LED Colour:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; RoHS Compliant: Yes

PILOT LIGHT, CLEAR, 230V, 22.3MM, SCREW; LED Colour:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69AC6938
Product Name Pilot Light, Clear, 230V, 22.3Mm, Screw; Led Colour Abb
Forward Current 17 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
EXCELED™ series chip LED - SML-D13Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details