ABB Process Automation Division Pilot Light, Yel, 230Vac, 22.3Mm, Screw; Led Colour Abb 1SFA619403R5233

Description
PILOT LIGHT, YEL, 230VAC, 22.3MM, SCREW; LED Colour:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, YEL, 230VAC, 22.3MM, SCREW; LED Colour:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Yel, 230Vac, 22.3Mm, Screw; Led Colour Abb - 69AC6937 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Yel, 230Vac, 22.3Mm, Screw; Led Colour Abb
69AC6937
Pilot Light, Yel, 230Vac, 22.3Mm, Screw; Led Colour Abb 69AC6937
PILOT LIGHT, YEL, 230VAC, 22.3MM, SCREW; LED Colour:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

PILOT LIGHT, YEL, 230VAC, 22.3MM, SCREW; LED Colour:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69AC6937
Product Name Pilot Light, Yel, 230Vac, 22.3Mm, Screw; Led Colour Abb
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1U - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers