ABB Process Automation Division Pilot Light, Grn, 130Vac, 22.3Mm, Screw; Led Colour Abb 1SFA619403R5132

Description
PILOT LIGHT, GRN, 130VAC, 22.3MM, SCREW; LED Colour:Green; Operating Voltage:130VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GRN, 130VAC, 22.3MM, SCREW; LED Colour:Green; Operating Voltage:130VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Grn, 130Vac, 22.3Mm, Screw; Led Colour Abb - 69AC6933 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Grn, 130Vac, 22.3Mm, Screw; Led Colour Abb
69AC6933
Pilot Light, Grn, 130Vac, 22.3Mm, Screw; Led Colour Abb 69AC6933
PILOT LIGHT, GRN, 130VAC, 22.3MM, SCREW; LED Colour:Green; Operating Voltage:130VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

PILOT LIGHT, GRN, 130VAC, 22.3MM, SCREW; LED Colour:Green; Operating Voltage:130VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69AC6933
Product Name Pilot Light, Grn, 130Vac, 22.3Mm, Screw; Led Colour Abb
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Point Source Emitter - MTPS3085CP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Domed Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12V1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers