ABB Process Automation Division Pilot Light, Red, 130Vac, 22.3Mm, Screw; Led Colour Abb 1SFA619403R5131

Description
PILOT LIGHT, RED, 130VAC, 22.3MM, SCREW; LED Colour:Red; Operating Voltage:130VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 130VAC, 22.3MM, SCREW; LED Colour:Red; Operating Voltage:130VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 130Vac, 22.3Mm, Screw; Led Colour Abb - 69AC6932 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 130Vac, 22.3Mm, Screw; Led Colour Abb
69AC6932
Pilot Light, Red, 130Vac, 22.3Mm, Screw; Led Colour Abb 69AC6932
PILOT LIGHT, RED, 130VAC, 22.3MM, SCREW; LED Colour:Red; Operating Voltage:130VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

PILOT LIGHT, RED, 130VAC, 22.3MM, SCREW; LED Colour:Red; Operating Voltage:130VAC; Mounting Hole Dia:22.3mm; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69AC6932
Product Name Pilot Light, Red, 130Vac, 22.3Mm, Screw; Led Colour Abb
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual color chip LED with reflector - SML-020MDT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 610 nm (5700 to 6100 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details