ABB Process Automation Division Pilot Light, Yellow, 24V, 22.3Mm, Screw; Led Colour Abb 1SFA619403R5023

Description
PILOT LIGHT, YELLOW, 24V, 22.3MM, SCREW; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, YELLOW, 24V, 22.3MM, SCREW; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Yellow, 24V, 22.3Mm, Screw; Led Colour Abb - 69AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Yellow, 24V, 22.3Mm, Screw; Led Colour Abb
69AC6930
Pilot Light, Yellow, 24V, 22.3Mm, Screw; Led Colour Abb 69AC6930
PILOT LIGHT, YELLOW, 24V, 22.3MM, SCREW; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

PILOT LIGHT, YELLOW, 24V, 22.3MM, SCREW; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69AC6930
Product Name Pilot Light, Yellow, 24V, 22.3Mm, Screw; Led Colour Abb
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details