The Compact 2 Pos Selector Switch (part number 69AC6924) is a maintained selector switch designed for low voltage applications. It features a short handle and is constructed from black plastic, providing a non-illuminated interface. The switch has two maintained positions (A and C) and includes one normally open (NO) and one normally closed (NC) auxiliary contact. This product operates effectively within a temperature range of -25 to +70 °C and has a mechanical durability rated at 0.5 million operations. It is rated for an operational current of 1.5 A at 24/127 V AC and 1 A at 220/240 V AC, with lower ratings for DC applications. The degree of protection is IP69K for the front, ensuring resistance to dust and high-pressure water jets. The product is RoHS compliant, adhering to EU directives. Engineers considering this selector switch should note its compact design and robust specifications, making it suitable for various control circuit applications.
COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 69AC6924 |
| Product Name | Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb |
| Current Rating | 1.5 amps |