COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 69AC6921 |
| Product Name | Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb |
| Current Rating | 1.5 amps |