ABB AB Compact P/btn Yellowmom Flush Blk Bezel; Switch Operation Abb 1SFA619100R1013

Description
COMPACT P/BTN YELLOWMOM FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes
Datasheet
Description
COMPACT P/BTN YELLOWMOM FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact P/btn Yellowmom Flush Blk Bezel; Switch Operation Abb - 69AC6905 - Newark, An Avnet Company
Chicago, IL, United States
Compact P/btn Yellowmom Flush Blk Bezel; Switch Operation Abb
69AC6905
Compact P/btn Yellowmom Flush Blk Bezel; Switch Operation Abb 69AC6905
COMPACT P/BTN YELLOWMOM FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes

COMPACT P/BTN YELLOWMOM FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6905
Product Name Compact P/btn Yellowmom Flush Blk Bezel; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010CF12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359435 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details