ABB AB LED LAMP/BULB 1SFA616921R2221

Description
LED BULB, RED, 230 VAC, 4 MA, 25 000 SERVICE LIFE, KA2-2221. FREE 2 YEAR RADWELL WARRANTY
Description
LED BULB, RED, 230 VAC, 4 MA, 25 000 SERVICE LIFE, KA2-2221. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 40557978 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
40557978
LED LAMP/BULB 40557978
LED BULB, RED, 230 VAC, 4 MA, 25 000 SERVICE LIFE, KA2-2221. FREE 2 YEAR RADWELL WARRANTY

LED BULB, RED, 230 VAC, 4 MA, 25 000 SERVICE LIFE, KA2-2221. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 40557978
Product Name LED LAMP/BULB
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2795HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details