ROTARY POTENTIOMETER, KNOB, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:MT Series; Potentiometer Mounting:Panel; Shaft Diameter:-; No. of Gangs:1; Adjustment RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AC6874 |
| Product Name | Rotary Potentiometer, Knob, 5K; Track Resistance Abb |
| Configuration | Single Resistor |