ABB JOKAB SAFETY Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab 1SBL397082R1122

Description
CONTACTOR, 3PST-NO, 1KV, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:125A; RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 1KV, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:125A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab - 69AC3242 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab
69AC3242
Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab 69AC3242
CONTACTOR, 3PST-NO, 1KV, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:125A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 1KV, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:125A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 69AC3242
Product Name Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490244312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 41-1-2071582-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX21SB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details